Murata Electronics Ceramic Capacitors GCM188R71H472KA37D

Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4932-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4932-1-ND
Ceramic Capacitors 490-4932-1-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4932-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4932-6-ND
Ceramic Capacitors 490-4932-6-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4932-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4932-2-ND
Ceramic Capacitors 490-4932-2-ND
4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4700PF 50V Capacitor
60-GCM188R71H472KA37D
4700PF 50V Capacitor 60-GCM188R71H472KA37D
CAP CER 4700PF 50V X7R 0603 Product overview: GCM188R71H472KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H472KA37 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 50V X7R 0603 Product overview: GCM188R71H472KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H472KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71H472KA37D - 1177058-GCM188R71H472KA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71H472KA37D
1177058-GCM188R71H472KA37D
Ceramic Capacitors - GCM188R71H472KA37D 1177058-GCM188R71H472KA37D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177058-GCM188R71H47 2KA37D Series: GCM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Ratings: AEC-Q200 Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): CGA3E2X7R1H472K080AA ; CEU3E2X7R1H472K080AE ; AP035C472KQU2A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177058-GCM188R71H472KA37D
Series: GCM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Ratings: AEC-Q200
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): CGA3E2X7R1H472K080AA; CEU3E2X7R1H472K080AE; AP035C472KQU2A;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GCM188R71H472KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71H472KA37D
Ceramic Capacitors GCM188R71H472KA37D
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R71H472KA37D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R71H472KA37D
50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4932-1-ND 490-4932-6-ND 60-GCM188R71H472KA37D 1177058-GCM188R71H472KA37D GCM188R71H472KA37D GCM188R71H472KA37D
Product Name Ceramic Capacitors Ceramic Capacitors 4700PF 50V Capacitor Ceramic Capacitors - GCM188R71H472KA37D Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 2002-106MPW160K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details