Murata Electronics Ceramic Capacitors GCM188R71H104JA57D

Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14357-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14357-6-ND
Ceramic Capacitors 490-14357-6-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14357-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14357-2-ND
Ceramic Capacitors 490-14357-2-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14357-1-ND
Ceramic Capacitors 490-14357-1-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GCM188R71H104JA57D
0.1UF 50V Capacitor 60-GCM188R71H104JA57D
CAP CER 0.1UF 50V X7R 0603 Product overview: GCM188R71H104JA57D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H104JA57 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0603 Product overview: GCM188R71H104JA57D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H104JA57D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71H104JA57D - 919562-GCM188R71H104JA57D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71H104JA57D
919562-GCM188R71H104JA57D
Ceramic Capacitors - GCM188R71H104JA57D 919562-GCM188R71H104JA57D
Manufacturer: Murata Electronics North America Win Source Part Number: 919562-GCM188R71H104 JA57D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM188R71H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14357-6, 490-14357-2, 490-14357-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919562-GCM188R71H104JA57D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM188R71H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14357-6, 490-14357-2, 490-14357-1

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14357-6-ND 490-14357-2-ND 60-GCM188R71H104JA57D 919562-GCM188R71H104JA57D
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Ceramic Capacitors - GCM188R71H104JA57D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details