Murata Electronics Ceramic Capacitors - GCM188R71H103MA37D GCM188R71H103MA37D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137294-GCM188R71H10 3MA37D Length: 1.6 mm Capacitance: 10 nF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137294-GCM188R71H10 3MA37D Length: 1.6 mm Capacitance: 10 nF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM188R71H103MA37D - 1137294-GCM188R71H103MA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71H103MA37D
1137294-GCM188R71H103MA37D
Ceramic Capacitors - GCM188R71H103MA37D 1137294-GCM188R71H103MA37D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137294-GCM188R71H10 3MA37D Length: 1.6 mm Capacitance: 10 nF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137294-GCM188R71H103MA37D
Length: 1.6 mm
Capacitance: 10 nF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Automotive Capacitor
60-GCM188R71H103MA37D
Automotive Capacitor 60-GCM188R71H103MA37D
Power‚”rain/Safety for Automotive AEC-Q200 Up to 125‹C Reflow soldering Flow soldering Product overview: GCM188R71H103MA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H103MA37 D can be used for catalog matching and distributor lookup.

Power‚”rain/Safety for Automotive AEC-Q200 Up to 125‹C Reflow soldering Flow soldering Product overview: GCM188R71H103MA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H103MA37D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1137294-GCM188R71H103MA37D 60-GCM188R71H103MA37D
Product Name Ceramic Capacitors - GCM188R71H103MA37D Automotive Capacitor
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details