Murata Electronics Ceramic Capacitors GCM188R71H102KA37J

Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8019-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8019-6-ND
Ceramic Capacitors 490-8019-6-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8019-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8019-2-ND
Ceramic Capacitors 490-8019-2-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8019-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8019-1-ND
Ceramic Capacitors 490-8019-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-GCM188R71H102KA37J
1000PF 50V Capacitor 60-GCM188R71H102KA37J
CAP CER 1000PF 50V X7R 0603 Product overview: GCM188R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H102KA37 J can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0603 Product overview: GCM188R71H102KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71H102KA37J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71H102KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71H102KA37J
Ceramic Capacitors GCM188R71H102KA37J
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8019-6-ND 490-8019-2-ND 60-GCM188R71H102KA37J GCM188R71H102KA37J
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX105M - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details