Murata Electronics SMD 0.0068uF 25V Capacitor GCM188R71E682MA37D

Description
Cap Ceramic 0.0068uF 25V X7R 20% SMD 0603 125°C Paper T/R Product overview: GCM188R71E682MA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E682MA37 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.0068uF 25V X7R 20% SMD 0603 125°C Paper T/R Product overview: GCM188R71E682MA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E682MA37 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0068uF 25V Capacitor
60-GCM188R71E682MA37D
SMD 0.0068uF 25V Capacitor 60-GCM188R71E682MA37D
Cap Ceramic 0.0068uF 25V X7R 20% SMD 0603 125°C Paper T/R Product overview: GCM188R71E682MA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E682MA37 D can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0068uF 25V X7R 20% SMD 0603 125°C Paper T/R Product overview: GCM188R71E682MA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E682MA37D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GCM188R71E682MA37D - 964526-GCM188R71E682MA37D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71E682MA37D
964526-GCM188R71E682MA37D
Ceramic Capacitors - GCM188R71E682MA37D 964526-GCM188R71E682MA37D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964526-GCM188R71E682 MA37D Length: 1.6 mm Capacitance: 6.8 nF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964526-GCM188R71E682MA37D
Length: 1.6 mm
Capacitance: 6.8 nF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GCM188R71E682MA37D 964526-GCM188R71E682MA37D
Product Name SMD 0.0068uF 25V Capacitor Ceramic Capacitors - GCM188R71E682MA37D
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details