Murata Electronics Ceramic Capacitors GCM188R71E474KA64J

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11158-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11158-6-ND
Ceramic Capacitors 490-11158-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11158-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11158-2-ND
Ceramic Capacitors 490-11158-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11158-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11158-1-ND
Ceramic Capacitors 490-11158-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R71E474KA64J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71E474KA64J
Ceramic Capacitors GCM188R71E474KA64J
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
64AJ4240
Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 64AJ4240
CAP, AEC-Q200, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
66AJ7156
Cap, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 66AJ7156
CAP, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11158-6-ND 490-11158-2-ND GCM188R71E474KA64J 64AJ4240
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers