Murata Electronics Custom Parts - Custom Parts (E - I) - GCM188R71E223KA02D GCM188R71E223KA02D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173351-GCM188R71E22 3KA02D Termination: SMD/SMT Length: 1.6 mm Capacitance: 22 nF Tolerance: 10 % Height: 800 µm Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 25 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173351-GCM188R71E22 3KA02D Termination: SMD/SMT Length: 1.6 mm Capacitance: 22 nF Tolerance: 10 % Height: 800 µm Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 25 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 1608
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GCM188R71E223KA02D - 1173351-GCM188R71E223KA02D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GCM188R71E223KA02D
1173351-GCM188R71E223KA02D
Custom Parts - Custom Parts (E - I) - GCM188R71E223KA02D 1173351-GCM188R71E223KA02D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173351-GCM188R71E22 3KA02D Termination: SMD/SMT Length: 1.6 mm Capacitance: 22 nF Tolerance: 10 % Height: 800 µm Width: 800 µm Categories: Custom Parts Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0603 Voltage Rating (DC): 25 V Dielectric: X7R Max Operating Temperature: 125 °C Case Code (Metric): 1608

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173351-GCM188R71E223KA02D
Termination: SMD/SMT
Length: 1.6 mm
Capacitance: 22 nF
Tolerance: 10 %
Height: 800 µm
Width: 800 µm
Categories: Custom Parts
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
Voltage Rating (DC): 25 V
Dielectric: X7R
Max Operating Temperature: 125 °C
Case Code (Metric): 1608

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1173351-GCM188R71E223KA02D
Product Name Custom Parts - Custom Parts (E - I) - GCM188R71E223KA02D
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details