Murata Electronics Ceramic Capacitors GCM188R71E105KA64J

Description
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R71E105KA64JCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R71E105KA64JTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R71E105KA64JDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477873
MLCCs - Multilayer Ceramic Capacitors 2477873
Murata GCM188R71E105KA64J

Murata GCM188R71E105KA64J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477874P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477874P
MLCCs - Multilayer Ceramic Capacitors 2477874P
Murata GCM188R71E105KA64J

Murata GCM188R71E105KA64J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477874 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477874
MLCCs - Multilayer Ceramic Capacitors 2477874
Murata GCM188R71E105KA64J

Murata GCM188R71E105KA64J

Supplier's Site
Cap, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
66AJ7155
Cap, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 66AJ7155
CAP, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
64AJ4238
Cap, Aec-Q200, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 64AJ4238
CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R71E105KA64JCT-ND 490-GCM188R71E105KA64JDKR-ND 2477873 66AJ7155
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 1Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers