Murata Power Solutions 0.1UF 25V Capacitor GCM188R71E104KA57D

Description
CAP CER 0.1UF 25V X7R 0603 Product overview: GCM188R71E104KA57D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E104KA57 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 25V X7R 0603 Product overview: GCM188R71E104KA57D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E104KA57 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 25V Capacitor
60-GCM188R71E104KA57D
0.1UF 25V Capacitor 60-GCM188R71E104KA57D
CAP CER 0.1UF 25V X7R 0603 Product overview: GCM188R71E104KA57D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E104KA57 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 25V X7R 0603 Product overview: GCM188R71E104KA57D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71E104KA57D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GCM188R71E104KA57D - 850905-GCM188R71E104KA57D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71E104KA57D
850905-GCM188R71E104KA57D
Ceramic Capacitors - GCM188R71E104KA57D 850905-GCM188R71E104KA57D
Manufacturer: Murata Electronics North America Win Source Part Number: 850905-GCM188R71E104 KA57D Series: GCM Features: 0.1 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GCM188R71E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6051-2, 490-6051-1, 490-6051-6, GCM188R71E104KA57D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 850905-GCM188R71E104KA57D
Series: GCM
Features: 0.1 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GCM188R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6051-2, 490-6051-1, 490-6051-6, GCM188R71E104KA57D-ND

Buy Now Datasheet
Ceramic Capacitors - 490-6051-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6051-1-ND
Ceramic Capacitors 490-6051-1-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6051-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6051-2-ND
Ceramic Capacitors 490-6051-2-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6051-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6051-6-ND
Ceramic Capacitors 490-6051-6-ND
0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM188R71E104KA57D 850905-GCM188R71E104KA57D 490-6051-1-ND 490-6051-6-ND
Product Name 0.1UF 25V Capacitor Ceramic Capacitors - GCM188R71E104KA57D Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/052079 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701015 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers