Murata Electronics Ceramic Capacitors GCM188R71C474KA55J

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12589-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12589-2-ND
Ceramic Capacitors 490-12589-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12589-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12589-1-ND
Ceramic Capacitors 490-12589-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12589-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12589-6-ND
Ceramic Capacitors 490-12589-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4237 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4237
Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4237
CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-12589-2-ND 490-12589-6-ND 64AJ4237
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 108SML6R3MQ5 - Richardson RFPD
Specs
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers