Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GCM188R71C474KA55D

Description
Murata GCM188R71C474KA55D
Request a Quote Datasheet
Description
Murata GCM188R71C474KA55D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7234979 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7234979
MLCCs - Multilayer Ceramic Capacitors 7234979
Murata GCM188R71C474KA55D

Murata GCM188R71C474KA55D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693946 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693946
MLCCs - Multilayer Ceramic Capacitors 1693946
Murata GCM188R71C474KA55D

Murata GCM188R71C474KA55D

Supplier's Site
Ceramic Capacitors - 490-4775-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4775-2-ND
Ceramic Capacitors 490-4775-2-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4775-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4775-1-ND
Ceramic Capacitors 490-4775-1-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4775-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4775-6-ND
Ceramic Capacitors 490-4775-6-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R71C474KA55D - 872647-GCM188R71C474KA55D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71C474KA55D
872647-GCM188R71C474KA55D
Ceramic Capacitors - GCM188R71C474KA55D 872647-GCM188R71C474KA55D
Manufacturer: Murata Electronics North America Win Source Part Number: 872647-GCM188R71C474 KA55D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: 0.47 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM188R71C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4775-1, 490-4775-6, 490-4775-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872647-GCM188R71C474KA55D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.47 µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM188R71C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4775-1, 490-4775-6, 490-4775-2

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-GCM188R71C474KA55D
0.47UF 16V Capacitor 60-GCM188R71C474KA55D
CAP CER 0.47UF 16V X7R 0603 Product overview: GCM188R71C474KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C474KA55 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X7R 0603 Product overview: GCM188R71C474KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C474KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.47 F, 10%, X7R, 16 V Rohs Compliant Murata - 45Y5163 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.47 F, 10%, X7R, 16 V Rohs Compliant Murata
45Y5163
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.47 F, 10%, X7R, 16 V Rohs Compliant Murata 45Y5163
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.47 F, 10%, X7R, 16 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.47 F, 10%, X7R, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Murata - 11AC3133 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Murata
11AC3133
Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Murata 11AC3133
CAP, 0.47µF, 16V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

CAP, 0.47µF, 16V, 10%, X7R, 0603; Capacitance:0.47µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MURATA - AEC-Q200 GCM Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R71C474KA55D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R71C474KA55D
16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71C474KA55D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71C474KA55D
Ceramic Capacitors GCM188R71C474KA55D
CAP CER 0.47UF 16V X7R 0603

CAP CER 0.47UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7234979 490-4775-2-ND 490-4775-6-ND 872647-GCM188R71C474KA55D 60-GCM188R71C474KA55D 45Y5163 11AC3133 GCM188R71C474KA55D GCM188R71C474KA55D
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM188R71C474KA55D 0.47UF 16V Capacitor Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 0.47 F, 10%, X7R, 16 V Rohs Compliant Murata Cap, 0.47Μf, 16V, 10%, X7R, 0603; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1908848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers