Murata Electronics Connectors,Interconnects GCM188R71C394MA55D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Ratings: Y3 Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Ratings: Y3 Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient: Y6P Ratings: Y3 Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 160 V
Temperature Coefficient: Y6P
Ratings: Y3
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Bulkhead Receptacle - 9316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details