Murata Electronics Ceramic Capacitors GCM188R71C334KA37D

Description
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6050-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6050-6-ND
Ceramic Capacitors 490-6050-6-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6050-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6050-2-ND
Ceramic Capacitors 490-6050-2-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6050-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6050-1-ND
Ceramic Capacitors 490-6050-1-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477872 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477872
MLCCs - Multilayer Ceramic Capacitors 2477872
Murata GCM188R71C334KA37D

Murata GCM188R71C334KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477872P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477872P
MLCCs - Multilayer Ceramic Capacitors 2477872P
Murata GCM188R71C334KA37D

Murata GCM188R71C334KA37D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477871 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477871
MLCCs - Multilayer Ceramic Capacitors 2477871
Murata GCM188R71C334KA37D

Murata GCM188R71C334KA37D

Supplier's Site
Singapore, Singapore
0.33UF 16V Capacitor
60-GCM188R71C334KA37D
0.33UF 16V Capacitor 60-GCM188R71C334KA37D
CAP CER 0.33UF 16V X7R 0603 Product overview: GCM188R71C334KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C334KA37 D can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 16V X7R 0603 Product overview: GCM188R71C334KA37D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C334KA37D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1060533-GCM188R71C334KA37D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1060533-GCM188R71C334KA37D
Capacitors - Ceramic Capacitors 1060533-GCM188R71C334KA37D
Win Source Part Number: 1060533-GCM188R71C33 4KA37D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603C334J4RACTU; GRM188R71C334KA01D; CC0603KRX7R7BB334; CL10B334KO8NNNC; CL10B334KP8NNNC; CC0603KRX7R6BB334; CL10B334KA84PNC; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6050-1,GCM188R71 C334KA37D-ND,490-605 0-2,490-6050-6 Base Product Number: GCM188R71C

Win Source Part Number: 1060533-GCM188R71C334KA37D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603C334J4RACTU; GRM188R71C334KA01D; CC0603KRX7R7BB334; CL10B334KO8NNNC; CL10B334KP8NNNC; CC0603KRX7R6BB334; CL10B334KA84PNC;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6050-1,GCM188R71C334KA37D-ND,490-6050-2,490-6050-6
Base Product Number: GCM188R71C

Buy Now Datasheet
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH4783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH4783
Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH4783
CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.33UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71C334KA37D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71C334KA37D
Ceramic Capacitors GCM188R71C334KA37D
CAP CER 0.33UF 16V X7R 0603

CAP CER 0.33UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6050-6-ND 490-6050-2-ND 2477872 60-GCM188R71C334KA37D 1060533-GCM188R71C334KA37D 92AH4783 GCM188R71C334KA37D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.33UF 16V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 0.33Uf, 16V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701135 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers