Murata Electronics Ceramic Capacitors GCM188R71C105MA64D

Description
CAP CER 1UF 16V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1UF 16V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM188R71C105MA64DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R71C105MA64DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM188R71C105MA64DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - GCM188R71C105MA64D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71C105MA64D
Ceramic Capacitors GCM188R71C105MA64D
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH4781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH4781
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH4781
CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM188R71C105MA64DDKR-ND 490-GCM188R71C105MA64DTR-ND GCM188R71C105MA64D 92AH4781
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details