Murata Electronics Ceramic Capacitors GCM188R71C105KA64J

Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12657-1-ND
Ceramic Capacitors 490-12657-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12657-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12657-2-ND
Ceramic Capacitors 490-12657-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12657-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12657-6-ND
Ceramic Capacitors 490-12657-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358609-GCM188R71C105KA64J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358609-GCM188R71C105KA64J
Capacitors - Ceramic Capacitors 1358609-GCM188R71C105KA64J
Win Source Part Number: 1358609-GCM188R71C10 5KA64J Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: GCM188R71C Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 16V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358609-GCM188R71C105KA64J
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: GCM188R71C
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-GCM188R71C105KA64J
1UF 16V Capacitor 60-GCM188R71C105KA64J
CAP CER 1UF 16V X7R 0603 Product overview: GCM188R71C105KA64J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C105KA64 J can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 0603 Product overview: GCM188R71C105KA64J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C105KA64J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477870 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477870
MLCCs - Multilayer Ceramic Capacitors 2477870
Murata GCM188R71C105KA64J

Murata GCM188R71C105KA64J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477869 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477869
MLCCs - Multilayer Ceramic Capacitors 2477869
Murata GCM188R71C105KA64J

Murata GCM188R71C105KA64J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477870P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477870P
MLCCs - Multilayer Ceramic Capacitors 2477870P
Murata GCM188R71C105KA64J

Murata GCM188R71C105KA64J

Supplier's Site
Ceramic Capacitors - GCM188R71C105KA64J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71C105KA64J
Ceramic Capacitors GCM188R71C105KA64J
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4236 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4236
Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4236
CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
66AJ7154
Cap, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 66AJ7154
CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12657-1-ND 490-12657-6-ND 1358609-GCM188R71C105KA64J 60-GCM188R71C105KA64J 2477870 GCM188R71C105KA64J 64AJ4236
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH120K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M15U682M1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers