Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GCM188R71C105KA64D

Description
Murata GCM188R71C105KA64D
Request a Quote Datasheet
Description
Murata GCM188R71C105KA64D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7900562P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900562P
MLCCs - Multilayer Ceramic Capacitors 7900562P
Murata GCM188R71C105KA64D

Murata GCM188R71C105KA64D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7900562 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7900562
MLCCs - Multilayer Ceramic Capacitors 7900562
Murata GCM188R71C105KA64D

Murata GCM188R71C105KA64D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696358 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696358
MLCCs - Multilayer Ceramic Capacitors 1696358
Murata GCM188R71C105KA64D

Murata GCM188R71C105KA64D

Supplier's Site
Singapore, Singapore
1UF 16V Capacitor
60-GCM188R71C105KA64D
1UF 16V Capacitor 60-GCM188R71C105KA64D
CAP CER 1UF 16V X7R 0603 Product overview: GCM188R71C105KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C105KA64 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X7R 0603 Product overview: GCM188R71C105KA64D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C105KA64D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-5241-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5241-6-ND
Ceramic Capacitors 490-5241-6-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5241-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5241-2-ND
Ceramic Capacitors 490-5241-2-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5241-1-ND
Ceramic Capacitors 490-5241-1-ND
1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM188R71C105KA64D - 919560-GCM188R71C105KA64D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71C105KA64D
919560-GCM188R71C105KA64D
Ceramic Capacitors - GCM188R71C105KA64D 919560-GCM188R71C105KA64D
Manufacturer: Murata Electronics North America Win Source Part Number: 919560-GCM188R71C105 KA64D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM188R71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5241-1, 490-5241-2, 490-5241-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 919560-GCM188R71C105KA64D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM188R71C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5241-1, 490-5241-2, 490-5241-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata - 45Y5162 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
45Y5162
Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata 45Y5162
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Murata - 03AC2497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Murata
03AC2497
Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Murata 03AC2497
CAP, 1µF, 16V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 16V, 10%, X7R, 0603; Capacitance:1µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71C105KA64D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71C105KA64D
Ceramic Capacitors GCM188R71C105KA64D
CAP CER 1UF 16V X7R 0603

CAP CER 1UF 16V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM188R71C105KA64D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM188R71C105KA64D
16V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 1uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7900562P 7900562 60-GCM188R71C105KA64D 490-5241-6-ND 490-5241-2-ND 919560-GCM188R71C105KA64D 45Y5162 03AC2497 GCM188R71C105KA64D GCM188R71C105KA64D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM188R71C105KA64D Multilayer Ceramic Capacitor, Aec-Q200 Gcm Series, 1 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 1Μf, 16V, 10%, X7R, 0603; Capacitance Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Applications Automotive Automotive Automotive Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH1R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers