Murata Electronics Ceramic Capacitors GCM188R71C104KA37J

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8015-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8015-6-ND
Ceramic Capacitors 490-8015-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8015-2-ND
Ceramic Capacitors 490-8015-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8015-1-ND
Ceramic Capacitors 490-8015-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-GCM188R71C104KA37J
0.1UF 16V Capacitor 60-GCM188R71C104KA37J
CAP CER 0.1UF 16V X7R 0603 Product overview: GCM188R71C104KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C104KA37 J can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0603 Product overview: GCM188R71C104KA37J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188R71C104KA37J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM188R71C104KA37J - 919559-GCM188R71C104KA37J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM188R71C104KA37J
919559-GCM188R71C104KA37J
Ceramic Capacitors - GCM188R71C104KA37J 919559-GCM188R71C104KA37J
Manufacturer: Murata Electronics North America Win Source Part Number: 919559-GCM188R71C104 KA37J Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM188R71C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8015-2, 490-8015-1, 490-8015-6, GCM188R71C104KA37J-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919559-GCM188R71C104KA37J
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM188R71C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8015-2, 490-8015-1, 490-8015-6, GCM188R71C104KA37J-ND

Buy Now Datasheet
Ceramic Capacitors - GCM188R71C104KA37J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM188R71C104KA37J
Ceramic Capacitors GCM188R71C104KA37J
CAP CER 0.1UF 16V X7R 0603

CAP CER 0.1UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8015-6-ND 490-8015-2-ND 60-GCM188R71C104KA37J 919559-GCM188R71C104KA37J GCM188R71C104KA37J
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 16V Capacitor Ceramic Capacitors - GCM188R71C104KA37J Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Film Capacitors - 2002-106K100CB4G-FS-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers