Murata Electronics Ceramic Capacitors GCM188L81H473KA55D

Description
0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13306-2-ND
Ceramic Capacitors 490-13306-2-ND
0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13306-1-ND
Ceramic Capacitors 490-13306-1-ND
0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13306-6-ND
Ceramic Capacitors 490-13306-6-ND
0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

0.047µF ±10% 50V Ceramic Capacitor X8L 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 47000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4234 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata
64AJ4234
Cap, Aec-Q200, 47000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata 64AJ4234
CAP, AEC-Q200, 47000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47000PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1 - 535-GCM188L81H473KA55D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1
535-GCM188L81H473KA55D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1 535-GCM188L81H473KA55D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-13306-2-ND 490-13306-6-ND 64AJ4234 535-GCM188L81H473KA55D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 47000Pf, 50V, Mlcc, 0603 Rohs Compliant Murata Multilayer Ceramic Capacitors MLCC - SMD/SMT 0.047uF 50Volts X8L 0.1
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-106SMH050MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details