Manufacturer: AMIS
Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
CAP CER 10UF 4V X7T 0603
CAP CER 10UF 4V X7T 0603
10µF ±20% 4V Ceramic Capacitor X7T 0603 (1608 Metric)
CAP CER 10UF 4V X7T 0603 Product overview: GCM188D70G106ME36D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM188D70G106ME36
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM188D70G106ME36DDKR-ND | 490-GCM188D70G106ME36DCT-ND | 60-GCM188D70G106ME36D | |
| Product Name | Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers | Ceramic Capacitors | Ceramic Capacitors | 10UF 4V Capacitor |
| Capacitance Range | 0.2200 microF | 10 microF | 10 microF | 10 microF |
| WVDC | 6.3 volts | 4 volts | 4 volts | 4 volts |
| WVAC | 6.3 volts | 4 volts | 4 volts | 4 volts |
| Packing Method | Bulk; Bulk | Digi-Reel® | Tape Reel | Tape & Reel (TR) |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |