Murata Electronics 4700PF 100V Capacitor GCM1887U2A472JA16D

Description
CAP CER 4700PF 100V U2J 0603 Product overview: GCM1887U2A472JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1887U2A472JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 100V U2J 0603 Product overview: GCM1887U2A472JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1887U2A472JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 100V Capacitor
60-GCM1887U2A472JA16D
4700PF 100V Capacitor 60-GCM1887U2A472JA16D
CAP CER 4700PF 100V U2J 0603 Product overview: GCM1887U2A472JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1887U2A472JA16 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V U2J 0603 Product overview: GCM1887U2A472JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1887U2A472JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1887U2A472JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1887U2A472JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V U2J 0603

CAP CER 4700PF 100V U2J 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1887U2A472JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V U2J 0603

CAP CER 4700PF 100V U2J 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 960347-GCM1887U2A472JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960347-GCM1887U2A472JA16D
Capacitors - Ceramic Capacitors 960347-GCM1887U2A472JA16D
Win Source Part Number: 960347-GCM1887U2A472 JA16D Category: Capacitors>Ceramic Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GCM1887U2A472JA1 6D,490-GCM1887U2A472 JA16D-ND,490-GCM1887 U2A472JA16DTR Base Product Number: GCM1887U2A

Win Source Part Number: 960347-GCM1887U2A472JA16D
Category: Capacitors>Ceramic Capacitors
Series: *
Package: Tape & Reel (TR)
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GCM1887U2A472JA16D,490-GCM1887U2A472JA16D-ND,490-GCM1887U2A472JA16DTR
Base Product Number: GCM1887U2A

Buy Now
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1887U2A472JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1887U2A472JA16D
100V 4.7nF U2J ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 4.7nF U2J ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1887U2A472JA16D 490-GCM1887U2A472JA16DTR-ND 490-GCM1887U2A472JA16DDKR-ND 960347-GCM1887U2A472JA16D GCM1887U2A472JA16D
Product Name 4700PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers