62pF ±1% 100V Ceramic Capacitor X8G 0603 (1608 Metric)
CAP CER 62PF 100V X8G 0603
CAP CER 62PF 100V X8G 0603
CAP CER 62PF 100V X8G 0603
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM1885G2A620FA16DTR-ND | 490-GCM1885G2A620FA16DDKR-ND | GCM1885G2A620FA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |