1100pF ±1% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
1100pF ±1% 50V Ceramic Capacitor X8G 0603 (1608 Metric)
CAP CER 1100PF 50V X8G 0603
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-GCM1885G1H112FA16DCT-ND | 490-GCM1885G1H112FA16DDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |