CAP CER 8.7PF 100V C0G/NP0 0603
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-GCM1885C2A8R7DA16JTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 100 volts |