Murata Electronics Ceramic Capacitors GCM1885C2A681FA16D

Description
680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A681FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A681FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A681FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

680pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4845 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4845
Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4845
CAP, AEC-Q200, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A681FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A681FA16D
Ceramic Capacitors GCM1885C2A681FA16D
CAP CER 680PF 100V C0G/NP0 0603

CAP CER 680PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A681FA16DTR-ND 490-GCM1885C2A681FA16DDKR-ND 92AH4845 GCM1885C2A681FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 680Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details