Murata Electronics Ceramic Capacitors GCM1885C2A561FA16D

Description
560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A561FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A561FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A561FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

560pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 560Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 560Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4841
Cap, Aec-Q200, 560Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4841
CAP, AEC-Q200, 560PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 560PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A561FA16DTR-ND 490-GCM1885C2A561FA16DDKR-ND 92AH4841
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 560Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details