Murata Electronics Ceramic Capacitors GCM1885C2A560JA16J

Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C2A560JA16J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1885C2A560JA16J-ND
Ceramic Capacitors GCM1885C2A560JA16J-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM1885C2A560JA16J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1885C2A560JA16J
Capacitors - Ceramic Capacitors GCM1885C2A560JA16J
CAP CER 56PF 100V C0G/NP0 0603

CAP CER 56PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GCM1885C2A560JA16J-ND GCM1885C2A560JA16J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details