The Murata GCM1885C2A560FA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 56pF and a rated voltage of 100V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a size of 0603 (1.6mm x 0.8mm x 0.8mm) and operates within a temperature range of -55°C to 125°C. It has a temperature coefficient of 0±30ppm/°C, adhering to the C0G standard. The product is RoHS compliant and is available in various packaging options, including paper tape reels. The typical mass of a single piece is 6.3mg. This capacitor is designed for applications requiring stable capacitance over a wide temperature range and is suitable for high-reliability environments.
56pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
56pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
56pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 56PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 56PF 100V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM1885C2A560FA16DTR-ND | 490-GCM1885C2A560FA16DDKR-ND | 92AH4839 | GCM1885C2A560FA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 56Pf, 100V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |