470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
470pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 470PF 100V C0G/NP0 0603 Product overview: GCM1885C2A471JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A471JA16
Murata GCM1885C2A471JA16D
Murata GCM1885C2A471JA16D
Murata GCM1885C2A471JA16D
100V 470pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 470PF 100V C0G/NP0 0603
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, AEC-Q200, 470PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4949-2-ND | 490-4949-6-ND | 60-GCM1885C2A471JA16D | 2477868 | GCM1885C2A471JA16D | GCM1885C2A471JA16D | 92AH4838 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 470PF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Cap, Aec-Q200, 470Pf, 100V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Automotive | Automotive | Automotive | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |