Murata Electronics Ceramic Capacitors GCM1885C2A430FA16D

Description
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A430FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A430FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A430FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 43PF 100V C0G/NP0 0603

CAP CER 43PF 100V C0G/NP0 0603

Buy Now Datasheet
Cap, Aec-Q200, 43Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 43Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4834
Cap, Aec-Q200, 43Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4834
CAP, AEC-Q200, 43PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 43PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A430FA16DTR-ND 490-GCM1885C2A430FA16DDKR-ND 92AH4834
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 43Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details