Murata Electronics Ceramic Capacitors GCM1885C2A3R7BA16D

Description
CAP CER 3.7PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3.7PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A3R7BA16DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3.7PF 100V C0G/NP0 0603

CAP CER 3.7PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM1885C2A3R7BA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM1885C2A3R7BA16D
Capacitors - Ceramic Capacitors GCM1885C2A3R7BA16D
CAP CER 3.7PF 100V C0G/NP0 0603

CAP CER 3.7PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-GCM1885C2A3R7BA16DTR-ND GCM1885C2A3R7BA16D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers