Murata Electronics Ceramic Capacitors GCM1885C2A300JA16D

Description
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14763-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14763-2-ND
Ceramic Capacitors 490-14763-2-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14763-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14763-1-ND
Ceramic Capacitors 490-14763-1-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14763-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14763-6-ND
Ceramic Capacitors 490-14763-6-ND
30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

30pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2A300JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A300JA16D
Ceramic Capacitors GCM1885C2A300JA16D
CAP CER 30PF 100V C0G/NP0 0603

CAP CER 30PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-14763-2-ND 490-14763-6-ND GCM1885C2A300JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details