Murata Electronics Ceramic Capacitors GCM1885C2A2R8CA16D

Description
2.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C2A2R8CA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1885C2A2R8CA16D-ND
Ceramic Capacitors GCM1885C2A2R8CA16D-ND
2.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2A2R8CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A2R8CA16D
Ceramic Capacitors GCM1885C2A2R8CA16D
CAP CER 2.8PF 100V C0G/NP0 0603

CAP CER 2.8PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C2A2R8CA16D
CAP CER 2.8PF 100V C0G/NP0 0603

CAP CER 2.8PF 100V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GCM1885C2A2R8CA16D-ND GCM1885C2A2R8CA16D GCM1885C2A2R8CA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details