Murata Electronics Ceramic Capacitors GCM1885C2A221JA16J

Description
CAP CER 220PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 220PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A221JA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A221JA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A221JA16JTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2A221JA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A221JA16J
Ceramic Capacitors GCM1885C2A221JA16J
CAP CER 220PF 100V C0G/NP0 0603

CAP CER 220PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1885C2A221JA16JCT-ND 490-GCM1885C2A221JA16JDKR-ND GCM1885C2A221JA16J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details