Murata GCM1885C2A220JA16D
Murata GCM1885C2A220JA16D
Murata GCM1885C2A220JA16D
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 22PF 100V C0G/NP0 0603 Product overview: GCM1885C2A220JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A220JA16
CAP, AEC-Q200, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, AEC-Q200, 22PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
100V 22pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 22PF 100V C0G/NP0 0603
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2477860 | 490-4942-2-ND | 490-4942-6-ND | 60-GCM1885C2A220JA16D | 92AH4821 | GCM1885C2A220JA16D | GCM1885C2A220JA16D |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 22PF 100V Capacitor | Cap, Aec-Q200, 22Pf, 100V, Mlcc, 0603 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |