Murata Electronics Ceramic Capacitors GCM1885C2A200JA16D

Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11157-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11157-1-ND
Ceramic Capacitors 490-11157-1-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11157-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11157-6-ND
Ceramic Capacitors 490-11157-6-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11157-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11157-2-ND
Ceramic Capacitors 490-11157-2-ND
20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4819 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4819
Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4819
CAP, AEC-Q200, 20PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 20PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-11157-1-ND 490-11157-6-ND 92AH4819
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 20Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details