Murata Electronics Ceramic Capacitors GCM1885C2A200FA16D

Description
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C2A200FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A200FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A200FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

20pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM1885C2A200FA16DTR-ND 490-GCM1885C2A200FA16DDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011544-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details