CAP CER 180PF 100V C0G/NP0 0603 Product overview: GCM1885C2A181JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A181JA16
180pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
180pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
180pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, AEC-Q200, 180PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 180PF 100V C0G/NP0 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM1885C2A181JA16D | 490-13305-6-ND | 490-13305-2-ND | 92AH4818 | GCM1885C2A181JA16D |
| Product Name | 180PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 180Pf, 100V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF |