Murata Electronics Ceramic Capacitors GCM1885C2A160JA16D

Description
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11156-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11156-1-ND
Ceramic Capacitors 490-11156-1-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11156-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11156-2-ND
Ceramic Capacitors 490-11156-2-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11156-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11156-6-ND
Ceramic Capacitors 490-11156-6-ND
16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2A160JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A160JA16D
Ceramic Capacitors GCM1885C2A160JA16D
CAP CER 16PF 100V C0G/NP0 0603

CAP CER 16PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 16Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4255 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 16Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4255
Cap, Aec-Q200, 16Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4255
CAP, AEC-Q200, 16PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 16PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-11156-1-ND 490-11156-6-ND GCM1885C2A160JA16D 64AJ4255
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 16Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details