Murata Electronics Ceramic Capacitors GCM1885C2A151FA16D

Description
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16415-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16415-1-ND
Ceramic Capacitors 490-16415-1-ND
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16415-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16415-2-ND
Ceramic Capacitors 490-16415-2-ND
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16415-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16415-6-ND
Ceramic Capacitors 490-16415-6-ND
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

150pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4813 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4813
Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4813
CAP, AEC-Q200, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
64AJ4254
Cap, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 64AJ4254
CAP, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 150PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1885C2A151FA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1885C2A151FA16D
100V 150pF ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 150pF ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A151FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A151FA16D
Ceramic Capacitors GCM1885C2A151FA16D
CAP CER 150PF 100V C0G/NP0 0603

CAP CER 150PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16415-1-ND 490-16415-6-ND 92AH4813 GCM1885C2A151FA16D GCM1885C2A151FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 150Pf, 100V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB302KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CFR25C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers