CAP CER 1000PF 100V C0G/NP0 0603 Product overview: GCM1885C2A102FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A102FA16
Murata GCM1885C2A102FA16D
Murata GCM1885C2A102FA16D
Murata GCM1885C2A102FA16D
1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1000pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 1000PF 100V C0G/NP0 0603
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM1885C2A102FA16D | 2608749P | 490-GCM1885C2A102FA16DCT-ND | 490-GCM1885C2A102FA16DDKR-ND | GCM1885C2A102FA16D | 92AH4807 |
| Product Name | 1000PF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |