100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Murata GCM1885C2A101JA16D
Murata GCM1885C2A101JA16D
Murata GCM1885C2A101JA16D
CAP CER 100PF 100V C0G/NP0 0603 Product overview: GCM1885C2A101JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A101JA16
100V 100pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 100PF, 100V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 100PF 100V C0G/NP0 0603
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4771-6-ND | 490-4771-2-ND | 8151323 | 8151323P | 60-GCM1885C2A101JA16D | GCM1885C2A101JA16D | 06AC6013 | 92AH4806 | GCM1885C2A101JA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 100PF 100V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 100Pf, 100V, 5%, C0G/np0, 0603; Capacitance Murata | Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |