100pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 100PF 100V C0G/NP0 0603 Product overview: GCM1885C2A101FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A101FA16
CAP CER 100PF 100V C0G/NP0 0603
100V 100pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 100PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM1885C2A101FA16DCT-ND | 490-GCM1885C2A101FA16DDKR-ND | 60-GCM1885C2A101FA16D | GCM1885C2A101FA16D | GCM1885C2A101FA16D | 92AH4805 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 100PF 100V Capacitor | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |