Murata Electronics Ceramic Capacitors GCM1885C2A100JA16D

Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4770-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4770-6-ND
Ceramic Capacitors 490-4770-6-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4770-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4770-1-ND
Ceramic Capacitors 490-4770-1-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4770-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4770-2-ND
Ceramic Capacitors 490-4770-2-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C2A100JA16D - 919552-GCM1885C2A100JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C2A100JA16D
919552-GCM1885C2A100JA16D
Ceramic Capacitors - GCM1885C2A100JA16D 919552-GCM1885C2A100JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919552-GCM1885C2A100 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1885C2A Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-4770-6, 490-4770-2, 490-4770-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919552-GCM1885C2A100JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM1885C2A
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-4770-6, 490-4770-2, 490-4770-1

Buy Now Datasheet
Singapore, Singapore
10PF 100V Capacitor
60-GCM1885C2A100JA16D
10PF 100V Capacitor 60-GCM1885C2A100JA16D
CAP CER 10PF 100V C0G/NP0 0603 Product overview: GCM1885C2A100JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A100JA16 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 100V C0G/NP0 0603 Product overview: GCM1885C2A100JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A100JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477855 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477855
MLCCs - Multilayer Ceramic Capacitors 2477855
Murata GCM1885C2A100JA16D

Murata GCM1885C2A100JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477857P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477857P
MLCCs - Multilayer Ceramic Capacitors 2477857P
Murata GCM1885C2A100JA16D

Murata GCM1885C2A100JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477857 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477857
MLCCs - Multilayer Ceramic Capacitors 2477857
Murata GCM1885C2A100JA16D

Murata GCM1885C2A100JA16D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1885C2A100JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1885C2A100JA16D
100V 10pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10pF C0G ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C2A100JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C2A100JA16D
Ceramic Capacitors GCM1885C2A100JA16D
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1481 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
03AJ1481
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 03AJ1481
CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH4804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH4804
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH4804
CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4770-6-ND 490-4770-1-ND 919552-GCM1885C2A100JA16D 60-GCM1885C2A100JA16D 2477855 GCM1885C2A100JA16D GCM1885C2A100JA16D 03AJ1481
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GCM1885C2A100JA16D 10PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers