Murata Electronics 10PF 100V Capacitor GCM1885C2A100FA16J

Description
CAP CER 10PF 100V C0G/NP0 0603 Product overview: GCM1885C2A100FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A100FA16 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 100V C0G/NP0 0603 Product overview: GCM1885C2A100FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A100FA16 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 100V Capacitor
60-GCM1885C2A100FA16J
10PF 100V Capacitor 60-GCM1885C2A100FA16J
CAP CER 10PF 100V C0G/NP0 0603 Product overview: GCM1885C2A100FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A100FA16 J can be used for catalog matching and distributor lookup.

CAP CER 10PF 100V C0G/NP0 0603 Product overview: GCM1885C2A100FA16J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C2A100FA16J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1885C2A100FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±1% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A100FA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C2A100FA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-GCM1885C2A100FA16J 490-GCM1885C2A100FA16JTR-ND 490-GCM1885C2A100FA16JDKR-ND
Product Name 10PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details