Murata Power Solutions 2200PF 63V Capacitor GCM1885C1J222JA16D

Description
CAP CER 2200PF 63V C0G/NP0 0603 Product overview: GCM1885C1J222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1J222JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 63V C0G/NP0 0603 Product overview: GCM1885C1J222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1J222JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 63V Capacitor
60-GCM1885C1J222JA16D
2200PF 63V Capacitor 60-GCM1885C1J222JA16D
CAP CER 2200PF 63V C0G/NP0 0603 Product overview: GCM1885C1J222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1J222JA16 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 63V C0G/NP0 0603 Product overview: GCM1885C1J222JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 63V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1J222JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1885C1J222JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1J222JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 63V C0G/NP0 0603

CAP CER 2200PF 63V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1885C1J222JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 63V C0G/NP0 0603

CAP CER 2200PF 63V C0G/NP0 0603

Buy Now Datasheet
Cap, Aec-Q200, 2200Pf, 63V, Mlcc, 0603 Rohs Compliant Murata - 92AH4802 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2200Pf, 63V, Mlcc, 0603 Rohs Compliant Murata
92AH4802
Cap, Aec-Q200, 2200Pf, 63V, Mlcc, 0603 Rohs Compliant Murata 92AH4802
CAP, AEC-Q200, 2200PF, 63V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2200PF, 63V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1885C1J222JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1J222JA16D
Ceramic Capacitors GCM1885C1J222JA16D
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1885C1J222JA16D 490-GCM1885C1J222JA16DTR-ND 490-GCM1885C1J222JA16DDKR-ND 92AH4802 GCM1885C1J222JA16D
Product Name 2200PF 63V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2200Pf, 63V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details