Murata Electronics Ceramic Capacitors - GCM1885C1H8R0CA16D GCM1885C1H8R0CA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919551-GCM1885C1H8R0 CA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14433-6, 490-14433-1, 490-14433-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919551-GCM1885C1H8R0 CA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14433-6, 490-14433-1, 490-14433-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1885C1H8R0CA16D - 919551-GCM1885C1H8R0CA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H8R0CA16D
919551-GCM1885C1H8R0CA16D
Ceramic Capacitors - GCM1885C1H8R0CA16D 919551-GCM1885C1H8R0CA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919551-GCM1885C1H8R0 CA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GCM1885C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-14433-6, 490-14433-1, 490-14433-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919551-GCM1885C1H8R0CA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GCM1885C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-14433-6, 490-14433-1, 490-14433-2

Buy Now Datasheet
Singapore, Singapore
8PF 50V Capacitor
60-GCM1885C1H8R0CA16D
8PF 50V Capacitor 60-GCM1885C1H8R0CA16D
CAP CER 8PF 50V C0G/NP0 0603 Product overview: GCM1885C1H8R0CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H8R0CA16 D can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0603 Product overview: GCM1885C1H8R0CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H8R0CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14433-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14433-1-ND
Ceramic Capacitors 490-14433-1-ND
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14433-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14433-6-ND
Ceramic Capacitors 490-14433-6-ND
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14433-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14433-2-ND
Ceramic Capacitors 490-14433-2-ND
8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H8R0CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H8R0CA16D
Ceramic Capacitors GCM1885C1H8R0CA16D
CAP CER 8PF 50V C0G/NP0 0603

CAP CER 8PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919551-GCM1885C1H8R0CA16D 60-GCM1885C1H8R0CA16D 490-14433-1-ND 490-14433-6-ND GCM1885C1H8R0CA16D
Product Name Ceramic Capacitors - GCM1885C1H8R0CA16D 8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1248410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers