Murata Electronics Ceramic Capacitors GCM1885C1H4R7CA16D

Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14525-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14525-2-ND
Ceramic Capacitors 490-14525-2-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14525-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14525-1-ND
Ceramic Capacitors 490-14525-1-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14525-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14525-6-ND
Ceramic Capacitors 490-14525-6-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358622-GCM1885C1H4R7CA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358622-GCM1885C1H4R7CA16D
Capacitors - Ceramic Capacitors 1358622-GCM1885C1H4R7CA16D
Win Source Part Number: 1358622-GCM1885C1H4R 7CA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0603 (1608 Metric) Base Product Number: GCM1885C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.035" (0.90mm)

Win Source Part Number: 1358622-GCM1885C1H4R7CA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0603 (1608 Metric)
Base Product Number: GCM1885C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)

Buy Now Datasheet
Singapore, Singapore
4.7PF 50V Capacitor
60-GCM1885C1H4R7CA16D
4.7PF 50V Capacitor 60-GCM1885C1H4R7CA16D
CAP CER 4.7PF 50V C0G/NP0 0603 Product overview: GCM1885C1H4R7CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H4R7CA16 D can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 50V C0G/NP0 0603 Product overview: GCM1885C1H4R7CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H4R7CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0603 50 V 4.7 pF ±0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor - 535-GCM1885C1H4R7CA16D - Utmel Electronic Limited
Hong Kong, China
0603 50 V 4.7 pF ±0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor
535-GCM1885C1H4R7CA16D
0603 50 V 4.7 pF ±0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor 535-GCM1885C1H4R7CA16D
0603 50 V 4.7 pF ±0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor

0603 50 V 4.7 pF ±0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor

Supplier's Site
Ceramic Capacitors - GCM1885C1H4R7CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1885C1H4R7CA16D
Ceramic Capacitors GCM1885C1H4R7CA16D
CAP CER 4.7PF 50V C0G/NP0 0603

CAP CER 4.7PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14525-2-ND 490-14525-6-ND 1358622-GCM1885C1H4R7CA16D 60-GCM1885C1H4R7CA16D 535-GCM1885C1H4R7CA16D GCM1885C1H4R7CA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7PF 50V Capacitor 0603 50 V 4.7 pF ±0.25 pF Tolerance C0G Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers