4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
4.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 4.7PF 50V C0G/NP0 0603 Product overview: GCM1885C1H4R7BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H4R7BA16
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-14430-6-ND | 490-14430-2-ND | 60-GCM1885C1H4R7BA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 4.7PF 50V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| WVDC | 50 volts | 50 volts | 50 volts |