Murata Electronics Ceramic Capacitors GCM1885C1H470FA16D

Description
CAP CER 47PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 47PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1885C1H470FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - GCM1885C1H470FA16D - 967995-GCM1885C1H470FA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1885C1H470FA16D
967995-GCM1885C1H470FA16D
Ceramic Capacitors - GCM1885C1H470FA16D 967995-GCM1885C1H470FA16D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967995-GCM1885C1H470 FA16D Length: 1.6 mm Capacitance: 47 pF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967995-GCM1885C1H470FA16D
Length: 1.6 mm
Capacitance: 47 pF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
47PF 50V Capacitor
60-GCM1885C1H470FA16D
47PF 50V Capacitor 60-GCM1885C1H470FA16D
CAP CER 47PF 50V C0G/NP0 0603 Product overview: GCM1885C1H470FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H470FA16 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0603 Product overview: GCM1885C1H470FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1885C1H470FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1885C1H470FA16D
CAP CER 47PF 50V C0G/NP0 0603

CAP CER 47PF 50V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1885C1H470FA16DTR-ND 967995-GCM1885C1H470FA16D 60-GCM1885C1H470FA16D GCM1885C1H470FA16D
Product Name Ceramic Capacitors Ceramic Capacitors - GCM1885C1H470FA16D 47PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U030BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details