Murata Electronics Custom Parts - Custom Parts (E - I) - GCM1885C1H3R3BZ13D GCM1885C1H3R3BZ13D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106599-GCM1885C1H3R 3BZ13D Capacitance: 3.3 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106599-GCM1885C1H3R 3BZ13D Capacitance: 3.3 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - GCM1885C1H3R3BZ13D - 1106599-GCM1885C1H3R3BZ13D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - GCM1885C1H3R3BZ13D
1106599-GCM1885C1H3R3BZ13D
Custom Parts - Custom Parts (E - I) - GCM1885C1H3R3BZ13D 1106599-GCM1885C1H3R3BZ13D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106599-GCM1885C1H3R 3BZ13D Capacitance: 3.3 pF Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106599-GCM1885C1H3R3BZ13D
Capacitance: 3.3 pF
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1106599-GCM1885C1H3R3BZ13D
Product Name Custom Parts - Custom Parts (E - I) - GCM1885C1H3R3BZ13D
Unlock Full Specs
to access all available technical data

Similar Products